TPC Wire & Cable Corp. Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products FND1614-S3A

Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products - 44F098 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products
44F098
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products 44F098
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F098
Product Name Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details