TPC Wire & Cable Corp. Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products FND1614-M3

Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #6, Crimp, Blue (part number 44F058) is designed for use with a metric stud size of M3.5 and an imperial stud size of #6. It accommodates wire sizes up to 14 AWG. The terminal features a nylon 6.6 (Polyamide 6.6) insulator, which provides durability and resistance to environmental factors. This product is part of the FND Series, making it suitable for various applications requiring reliable electrical connections. The blue color of the insulator aids in identification and organization within electrical systems.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #6, Crimp, Blue (part number 44F058) is designed for use with a metric stud size of M3.5 and an imperial stud size of #6. It accommodates wire sizes up to 14 AWG. The terminal features a nylon 6.6 (Polyamide 6.6) insulator, which provides durability and resistance to environmental factors. This product is part of the FND Series, making it suitable for various applications requiring reliable electrical connections. The blue color of the insulator aids in identification and organization within electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products - 44F058 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products
44F058
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products 44F058
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F058
Product Name Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details