TPC Wire & Cable Corp. Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Hoffman Products FND1614-4

Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Hoffman Products - 44F059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Hoffman Products
44F059
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Hoffman Products 44F059
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F059
Product Name Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details