TPC Wire & Cable Corp. Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Hoffman Products FND1210-S6

Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:1/4
Datasheet
Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Hoffman Products - 44F065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Hoffman Products
44F065
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Hoffman Products 44F065
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:1/4

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:1/4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F065
Product Name Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details