TPC Wire & Cable Corp. Terminal, Spade/fork, #6, Crimp, Yellow; Stud Size - Metric Hoffman Products FND1210-S3A

Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Yellow; Stud Size - Metric Hoffman Products - 44F101 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Yellow; Stud Size - Metric Hoffman Products
44F101
Terminal, Spade/fork, #6, Crimp, Yellow; Stud Size - Metric Hoffman Products 44F101
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F101
Product Name Terminal, Spade/fork, #6, Crimp, Yellow; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Push-in bulkhead connector - QSS-12-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details