TPC Wire & Cable Corp. Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products FND1210-9

Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:3/8
Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:3/8

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products - 64J4044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products
64J4044
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products 64J4044
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:3/8

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Yellow; Connector Type:Ring Tongue; Stud Size:3/8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64J4044
Product Name Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details