TPC Wire & Cable Corp. Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Hoffman Products FN8-8

Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Hoffman Products - 16F9784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Hoffman Products
16F9784
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Hoffman Products 16F9784
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F9784
Product Name Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products