TPC Wire & Cable Corp. Terminal, Flag Ring, #10, 16-14Awg; Stud Size - Metric Hoffman Products FG1614-5

Description
TERMINAL, FLAG RING, #10, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FG1614 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10
Datasheet
Description
TERMINAL, FLAG RING, #10, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FG1614 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Ring, #10, 16-14Awg; Stud Size - Metric Hoffman Products - 42F2483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Ring, #10, 16-14Awg; Stud Size - Metric Hoffman Products
42F2483
Terminal, Flag Ring, #10, 16-14Awg; Stud Size - Metric Hoffman Products 42F2483
TERMINAL, FLAG RING, #10, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FG1614 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10

TERMINAL, FLAG RING, #10, 16-14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FG1614 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F2483
Product Name Terminal, Flag Ring, #10, 16-14Awg; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - K237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details