TPC Wire & Cable Corp. Terminal, Female Disconnect, Blue; Product Range Hoffman Products CVDGF1614T-5

Description
TERMINAL, FEMALE DISCONNECT, BLUE; Product Range:CVDGF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:3.96mm
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, BLUE; Product Range:CVDGF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:3.96mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, Blue; Product Range Hoffman Products - 44F483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, Blue; Product Range Hoffman Products
44F483
Terminal, Female Disconnect, Blue; Product Range Hoffman Products 44F483
TERMINAL, FEMALE DISCONNECT, BLUE; Product Range:CVDGF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:3.96mm

TERMINAL, FEMALE DISCONNECT, BLUE; Product Range:CVDGF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:3.96mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F483
Product Name Terminal, Female Disconnect, Blue; Product Range Hoffman Products
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Posts - 1796909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details