TPC Wire & Cable Corp. Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Hoffman Products 8-8R1

Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Hoffman Products - 16F9774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Hoffman Products
16F9774
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Hoffman Products 16F9774
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F9774
Product Name Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details