TPC Wire & Cable Corp. Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products 6-6R1

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products - 16F9777 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products
16F9777
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products 16F9777
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F9777
Product Name Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details