TPC Wire & Cable Corp. Terminal; Stud Size - Metric Hoffman Products 2216-M3

Description
TERMINAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size - Imperial:6; Stud Size - Metric:3.68mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size - Imperial:6; Stud Size - Metric:3.68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Stud Size - Metric Hoffman Products - 44F018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud Size - Metric Hoffman Products
44F018
Terminal; Stud Size - Metric Hoffman Products 44F018
TERMINAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size - Imperial:6; Stud Size - Metric:3.68mm RoHS Compliant: Yes

TERMINAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size - Imperial:6; Stud Size - Metric:3.68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F018
Product Name Terminal; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details