TPC Wire & Cable Corp. Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products 2-S6R1

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue
Datasheet
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products - 16F9767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products
16F9767
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products 16F9767
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products - 30AK5229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products
30AK5229
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products 30AK5229
TERMINAL, RING TONGUE, 1/4IN, CRIMP; STUD SIZE - METRIC:M6; STUD SIZE IMPERIAL:1/4"; WIRE SIZE AWG MAX:2AWG; CONDUCTOR AREA CSA:-; PRODUCT RGE:-; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED ; CONNECTOR TY:RING TONGUE

TERMINAL, RING TONGUE, 1/4IN, CRIMP; STUD SIZE - METRIC:M6; STUD SIZE IMPERIAL:1/4"; WIRE SIZE AWG MAX:2AWG; CONDUCTOR AREA CSA:-; PRODUCT RGE:-; INSULATOR COLOUR:-; INSULATOR MATERIAL:UNINSULATED; CONNECTOR TY:RING TONGUE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F9767
Product Name Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details