TPA Motion Cam Roller Linear Rail TEX

Description
TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. TEX26 and TEX40 Series Cam Roller Linear Guides Stainless Steel Rails, Matte Silver Color Finish Rail Lengths up to 4000 mm (157 inches) Three or Five Roller Moving Slider Assemblies (aka carriages) One or Multiple Slider Assemblies can be mounted to a rail
Datasheet
Description
TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. TEX26 and TEX40 Series Cam Roller Linear Guides Stainless Steel Rails, Matte Silver Color Finish Rail Lengths up to 4000 mm (157 inches) Three or Five Roller Moving Slider Assemblies (aka carriages) One or Multiple Slider Assemblies can be mounted to a rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Roller Linear Rail - TEX - TPA Motion
Fort Mill, SC, United States
Cam Roller Linear Rail
TEX
Cam Roller Linear Rail TEX
TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. TEX26 and TEX40 Series Cam Roller Linear Guides Stainless Steel Rails, Matte Silver Color Finish Rail Lengths up to 4000 mm (157 inches) Three or Five Roller Moving Slider Assemblies (aka carriages) One or Multiple Slider Assemblies can be mounted to a rail

TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry.

They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries.

TEX26 and TEX40 Series Cam Roller Linear Guides

  • Stainless Steel Rails, Matte Silver Color Finish
  • Rail Lengths up to 4000 mm (157 inches)
  • Three or Five Roller Moving Slider Assemblies (aka carriages)
  • One or Multiple Slider Assemblies can be mounted to a rail
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearing Rails
Product Number TEX
Product Name Cam Roller Linear Rail
Guide / Rail Shape Linear Motion Guide
Material Stainless Steel
Additional Material Specifications Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Ball Slide Guide - BSG25-1-460 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 15.67 inch (398 mm)
View Details
Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 48.5' Long - BKYCOM-T104850D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened to RC53
View Details
Linear Guide Rails - 345427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Carbon Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 23.62 inch (600 mm)
View Details