TPA Motion Cam Roller Linear Rail TEN

Description
TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX nitriding and black oxidation process) to create a very hard and durable, corrosion resistant surface that is black in color. TEN26 and TEN40 Series Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches) One or Multiple Slider Assemblies can be mounted to a rail
Datasheet
Description
TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX nitriding and black oxidation process) to create a very hard and durable, corrosion resistant surface that is black in color. TEN26 and TEN40 Series Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches) One or Multiple Slider Assemblies can be mounted to a rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Roller Linear Rail - TEN - TPA Motion
Fort Mill, SC, United States
Cam Roller Linear Rail
TEN
Cam Roller Linear Rail TEN
TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX nitriding and black oxidation process) to create a very hard and durable, corrosion resistant surface that is black in color. TEN26 and TEN40 Series Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches) One or Multiple Slider Assemblies can be mounted to a rail

TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX nitriding and black oxidation process) to create a very hard and durable, corrosion resistant surface that is black in color.

TEN26 and TEN40 Series

  • Nitride Hardened Steel Rails, Black Color Finish
  • Rail Lengths up to 4000 mm (157 inches)
  • One or Multiple Slider Assemblies can be mounted to a rail
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearing Rails
Product Number TEN
Product Name Cam Roller Linear Rail
Guide / Rail Shape Linear Motion Guide
Material Steel
Additional Material Specifications Corrosion Resistant; Nitride Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 1766675 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.4724 inch (12 mm)
Guide Length 8.66 inch (220 mm)
View Details
Linear Guideways - QW Series - HIWIN Corporation
Specs
Guide / Rail Shape Linear Motion Guide
View Details
OK-Vise® RM Rail System Base Rails - RM-400 - Jergens, Inc.
Specs
Guide Length 15.75 inch (400 mm)
View Details
Tapped Hole with Flange - RPG15HA-1-11780H - Rockford Ball Screw
Specs
Guide / Rail Shape Linear Motion Guide
Description Precision Grade
Guide / Rail Features and Options Pre-drilled
View Details