TPA Motion Custom Low Profile Linear Slide

Description
Low Profile Linear Slides are designed, developed, and manufactured for confined space applications. Typical Product Usage Confined Space Drawer Systems Low Height Drawer Systems
Description
Low Profile Linear Slides are designed, developed, and manufactured for confined space applications. Typical Product Usage Confined Space Drawer Systems Low Height Drawer Systems

Suppliers

Company
Product
Description
Supplier Links
Custom Low Profile Linear Slide -  - TPA Motion
Fort Mill, SC, United States
Custom Low Profile Linear Slide
Custom Low Profile Linear Slide
Low Profile Linear Slides are designed, developed, and manufactured for confined space applications. Typical Product Usage Confined Space Drawer Systems Low Height Drawer Systems

Low Profile Linear Slides are designed, developed, and manufactured for confined space applications.

Typical Product Usage

  • Confined Space Drawer Systems
  • Low Height Drawer Systems
Supplier's Site

Technical Specifications

  TPA Motion
Product Category Linear Slides and Linear Stages
Product Name Custom Low Profile Linear Slide
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Crossed-Roller, 12.7 mm, Z Pico, XY Micro, M4 and M6 - 9066-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Extended Travel Linear Air Bearing Slide -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 64 inch (1626 mm)
Positioning Accuracy 1.00E-4 inch/inch (1.00E-4 mm/mm)
View Details
Linear Motion - Slide Rail - FBL35D+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 24.88 inch (632 mm)
View Details