TP-LINK USA CORPORATION 2.4Ghz 9Dbi Indoor / Outdoor Directional Wi-Fi Antenna; Antenna Type Tp-Link TL-ANT2409A

Description
2.4GHz 9dBi Indoor / Outdoor Directional Wi-fi Antenna; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dB; VSWR:1.92; Input Power:-; Input Impedance:50ohm
Datasheet
Description
2.4GHz 9dBi Indoor / Outdoor Directional Wi-fi Antenna; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dB; VSWR:1.92; Input Power:-; Input Impedance:50ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4Ghz 9Dbi Indoor / Outdoor Directional Wi-Fi Antenna; Antenna Type Tp-Link - 92T1487 - Newark, An Avnet Company
Chicago, IL, United States
2.4Ghz 9Dbi Indoor / Outdoor Directional Wi-Fi Antenna; Antenna Type Tp-Link
92T1487
2.4Ghz 9Dbi Indoor / Outdoor Directional Wi-Fi Antenna; Antenna Type Tp-Link 92T1487
2.4GHz 9dBi Indoor / Outdoor Directional Wi-fi Antenna; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dB; VSWR:1.92; Input Power:-; Input Impedance:50ohm

2.4GHz 9dBi Indoor / Outdoor Directional Wi-fi Antenna; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dB; VSWR:1.92; Input Power:-; Input Impedance:50ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 92T1487
Product Name 2.4Ghz 9Dbi Indoor / Outdoor Directional Wi-Fi Antenna; Antenna Type Tp-Link
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
GSM & GPRS Antennas - 1248702 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details