Denso Corporation Servo Motor 410622-0421

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DOUBLE CONNECTOR, MSM082Q6U. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DOUBLE CONNECTOR, MSM082Q6U. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 212558190 - Radwell International
Willingboro, NJ, United States
Servo Motor
212558190
Servo Motor 212558190
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DOUBLE CONNECTOR, MSM082Q6U. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DOUBLE CONNECTOR, MSM082Q6U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
DENSO CORPORATION Servo Products 410622-0421

DENSO CORPORATION Servo Products 410622-0421

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 212558190
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details