Super Large Zero Order Waveplates – 76.2mm
A new standard in zero order waveplates has been established by Tower Optical – a 3” zero order waveplate from stock. This super large zero order waveplate provides users with the ability to perform new techniques with large beam lasers. In addition, these waveplates are air spaced thus providing operation at higher power levels than contacted or cemented waveplates. Standard retardations of 1/4 and 1/2 wave are provided for each wavelength offered. In stock wavelengths are 405, 532, 632.8, 800 and 1064nm. For custom orders the wavelength is selectable from 355nm to 2021nm.
The mounting ring for the three inch zero order waveplate is heavy duty Aluminum, 4 inch diameter and 7/8 inch thick to protect the dual plate Crystal Quartz waveplate. The crystal axis is shown as a scribe mark on the face of the ring. The waveplate is held in place with a retaining ring.
| Tower Optical Corporation | |
|---|---|
| Product Category | Waveplates and Retardation Plates |
| Product Name | Zero Order Waveplate 3" |
| Material | Quartz |
| Polarizer Features | Anti-Reflection Coating |
| Surface Quality | 20-10 Scratch / Dig |
| Surface Flatness | λ/10 |
| Retardation | Quarter; Half |