Tower Optical Corporation Zero Order Waveplate 17.5mm

Description
Tower’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far less sensitive to temperature variations than multi-order waveplates. Air spaced waveplates have higher thermal stability and power handling capability than contacted or cemented waveplates. There are no failures as occur with contacted waveplates coming apart. Angular alignment of the waveplates is also more accurate. Tower Optical waveplates are made from Laser quality Crystal Quartz. Each plate is AR coated on both sides. Standard retardations are ½ or ¼ wave. These waveplates are offered either unmounted with a diameter of 17.5mm or mounted in a 25.4mm anodized Aluminum mounting ring with a 15mm clear aperture. The standard wavelengths available are shown in the chart below. As a special feature, Tower offers the ability to supply these zero order waveplates at wavelengths within a range of 10–20nm from any of those listed on the chart. Other wavelengths are available on a custom order basis.
Description
Tower’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far less sensitive to temperature variations than multi-order waveplates. Air spaced waveplates have higher thermal stability and power handling capability than contacted or cemented waveplates. There are no failures as occur with contacted waveplates coming apart. Angular alignment of the waveplates is also more accurate. Tower Optical waveplates are made from Laser quality Crystal Quartz. Each plate is AR coated on both sides. Standard retardations are ½ or ¼ wave. These waveplates are offered either unmounted with a diameter of 17.5mm or mounted in a 25.4mm anodized Aluminum mounting ring with a 15mm clear aperture. The standard wavelengths available are shown in the chart below. As a special feature, Tower offers the ability to supply these zero order waveplates at wavelengths within a range of 10–20nm from any of those listed on the chart. Other wavelengths are available on a custom order basis.

Suppliers

Company
Product
Description
Supplier Links
Zero Order Waveplate 17.5mm -  - Tower Optical Corporation
Boynton Beach, FL, USA
Zero Order Waveplate 17.5mm
Zero Order Waveplate 17.5mm
Tower’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far less sensitive to temperature variations than multi-order waveplates. Air spaced waveplates have higher thermal stability and power handling capability than contacted or cemented waveplates. There are no failures as occur with contacted waveplates coming apart. Angular alignment of the waveplates is also more accurate. Tower Optical waveplates are made from Laser quality Crystal Quartz. Each plate is AR coated on both sides. Standard retardations are ½ or ¼ wave. These waveplates are offered either unmounted with a diameter of 17.5mm or mounted in a 25.4mm anodized Aluminum mounting ring with a 15mm clear aperture. The standard wavelengths available are shown in the chart below. As a special feature, Tower offers the ability to supply these zero order waveplates at wavelengths within a range of 10–20nm from any of those listed on the chart. Other wavelengths are available on a custom order basis.

Tower’s 17.5mm Zero order waveplates provide users with a high performance Crystal Quartz retarder with a clear aperture of 15mm. These waveplates are air spaced, having a stainless steel spacer between two crystal quartz plates that form the zero order capability. Zero order waveplates are far less sensitive to temperature variations than multi-order waveplates. Air spaced waveplates have higher thermal stability and power handling capability than contacted or cemented waveplates. There are no failures as occur with contacted waveplates coming apart. Angular alignment of the waveplates is also more accurate. Tower Optical waveplates are made from Laser quality Crystal Quartz. Each plate is AR coated on both sides. Standard retardations are ½ or ¼ wave. These waveplates are offered either unmounted with a diameter of 17.5mm or mounted in a 25.4mm anodized Aluminum mounting ring with a 15mm clear aperture. The standard wavelengths available are shown in the chart below. As a special feature, Tower offers the ability to supply these zero order waveplates at wavelengths within a range of 10–20nm from any of those listed on the chart. Other wavelengths are available on a custom order basis.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Waveplates and Retardation Plates
Product Name Zero Order Waveplate 17.5mm
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
Surface Flatness λ/10
Unlock Full Specs
to access all available technical data

Similar Products

Zero-Order Waveplate, Half-Wave, Quartz, 25.4 mm Diameter, 850 nm - 10RP02-30 - Newport MKS
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 10-5 Scratch / Dig
View Details
Waveplate -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Material Quartz; MgF2
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/8
View Details
Multi-Order Waveplates -  - CASTECH, Inc.
Specs
Material Quartz
Surface Quality 20-10 Scratch / Dig
Surface Flatness λ/10
View Details
Cemented Zero Order Waveplates -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Material Quartz
Polarizer Features Anti-Reflection Coating
Surface Quality 20-10 Scratch / Dig
View Details