Tower Optical Corporation Circular, Square, Rectangular Mirrors

Description
Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the optical properties of the glass from affecting the incident or reflected light. The rear surface is usually fine ground.
Description
Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the optical properties of the glass from affecting the incident or reflected light. The rear surface is usually fine ground.

Suppliers

Company
Product
Description
Supplier Links
Circular, Square, Rectangular Mirrors -  - Tower Optical Corporation
Boynton Beach, FL, USA
Circular, Square, Rectangular Mirrors
Circular, Square, Rectangular Mirrors
Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the optical properties of the glass from affecting the incident or reflected light. The rear surface is usually fine ground.

Mirrors have a highly polished surface for reflecting light. The reflecting surface is usually a thin coating of aluminum or silver. Most mirrors for optical applications are called first surface types since the coating is on the front surface thereby eliminating the optical properties of the glass from affecting the incident or reflected light. The rear surface is usually fine ground.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Mirrors
Product Name Circular, Square, Rectangular Mirrors
Mirror Types Flat Mirror
Diameter/Width 10 to 50 mm (0.3937 to 1.97 inch)
Thickness 2 to 10 mm (0.0787 to 0.3937 inch)
Mirror Shape Round (optional feature); Rectangular / Square (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Concave Mirror, Ultrafast, 25.4 mm Diameter, 50 mm EFL, 700-930 nm - 10Q50UF.25 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details