Tower Optical Corporation Borosilicate Type Glass Cold Mirrors

Description
Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally, R>95% for 400 - 700nm. Features of Cold Mirrors . High reflection for the visible range . High transmission for infrared
Description
Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally, R>95% for 400 - 700nm. Features of Cold Mirrors . High reflection for the visible range . High transmission for infrared

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Type Glass Cold Mirrors -  - Tower Optical Corporation
Boynton Beach, FL, USA
Borosilicate Type Glass Cold Mirrors
Borosilicate Type Glass Cold Mirrors
Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally, R>95% for 400 - 700nm. Features of Cold Mirrors . High reflection for the visible range . High transmission for infrared

Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally, R>95% for 400 - 700nm.

Features of Cold Mirrors
. High reflection for the visible range
. High transmission for infrared

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Filters
Product Name Borosilicate Type Glass Cold Mirrors
Filter Type Cold Mirrors
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 435 nm Cut-on, GG435 - FSQ-GG435 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
442-26_543-108 OD6 ULTRA Dual-Bandpass Filter - 7662 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details