Touch International, Inc. Touch Screen, Projected Cap, 222.72X125.28; Meter Display Type Touch International 89-F-PMC-101-002

Description
TOUCH SCREEN, PROJECTED CAP, 222.72x125.28; Meter Display Type:Projected Capacitive; Display Size:222.72mm x 125.28mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.3VDC; Supply Voltage Max:5VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN, PROJECTED CAP, 222.72x125.28; Meter Display Type:Projected Capacitive; Display Size:222.72mm x 125.28mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.3VDC; Supply Voltage Max:5VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Projected Cap, 222.72X125.28; Meter Display Type Touch International - 90R8307 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Projected Cap, 222.72X125.28; Meter Display Type Touch International
90R8307
Touch Screen, Projected Cap, 222.72X125.28; Meter Display Type Touch International 90R8307
TOUCH SCREEN, PROJECTED CAP, 222.72x125.28; Meter Display Type:Projected Capacitive; Display Size:222.72mm x 125.28mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.3VDC; Supply Voltage Max:5VDC; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN, PROJECTED CAP, 222.72x125.28; Meter Display Type:Projected Capacitive; Display Size:222.72mm x 125.28mm; Display Resolution:-; Screen Size:10.1"; Supply Voltage Min:3.3VDC; Supply Voltage Max:5VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 90R8307
Product Name Touch Screen, Projected Cap, 222.72X125.28; Meter Display Type Touch International
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech - 88AH3653 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details