Total Plastics, Inc. Fiberglass Threaded Rod EXTREN®

Description
EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase corrosion and UV resistance. UV Resistance Corrosion resistant Low conductivity – thermally and electrically Non-magnetic – electromagnetic transparency Lightweight High strength Dimensional stability Low maintenance Available Sizes Size Studs Per Package 3/8” - 16UNC 15 1/2” - 13UNC 10 5/8” - 11UNC 10 3/4” - 10UNC 6 1” - 8UNC 4 Length: 4'
Description
EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase corrosion and UV resistance. UV Resistance Corrosion resistant Low conductivity – thermally and electrically Non-magnetic – electromagnetic transparency Lightweight High strength Dimensional stability Low maintenance Available Sizes Size Studs Per Package 3/8” - 16UNC 15 1/2” - 13UNC 10 5/8” - 11UNC 10 3/4” - 10UNC 6 1” - 8UNC 4 Length: 4'

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Threaded Rod - EXTREN® - Total Plastics, Inc.
Kalamazoo, MI, USA
Fiberglass Threaded Rod
EXTREN®
Fiberglass Threaded Rod EXTREN®
EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase corrosion and UV resistance. UV Resistance Corrosion resistant Low conductivity – thermally and electrically Non-magnetic – electromagnetic transparency Lightweight High strength Dimensional stability Low maintenance Available Sizes Size Studs Per Package 3/8” - 16UNC 15 1/2” - 13UNC 10 5/8” - 11UNC 10 3/4” - 10UNC 6 1” - 8UNC 4 Length: 4'

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase corrosion and UV resistance.

  • UV Resistance
  • Corrosion resistant
  • Low conductivity – thermally and electrically
  • Non-magnetic – electromagnetic transparency
  • Lightweight
  • High strength
  • Dimensional stability
  • Low maintenance

Available Sizes Size
Studs Per Package
3/8” - 16UNC
15
1/2” - 13UNC
10
5/8” - 11UNC
10
3/4” - 10UNC
6
1” - 8UNC
4

Length: 4'

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Threaded Rod
Product Number EXTREN®
Product Name Fiberglass Threaded Rod
Material Plastic; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 2776607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.74 inch (2000 mm)
Material Steel
Finish Galvanized
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 1"
View Details