Total Plastics, Inc. CELTEC® PVC Expanded Foam

Description
White and Black. Call TPI for Availalbe Colors. Celtec Displayboard is a foamed polyvinyl chloride (PVC) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, POP , Kiosks, screen printing and more. The surface is a smooth matte finish that makes it ideal to paint or laminate to secondary substrates. Celtec also has good screw and staple retention which makes it ideal for stage prop design, cabinetry and other wood replacement projects. Lightweight – Celtec is easy to handle, easy to work with. Low Flammability – Celtec meets UL94 5V , UL 1975 and has a flame spread of 20 according to ASTM E84 . Water resistant – Celtec has a closed cell structure and has extremely low water absorption values. Surface – Celtec’s smooth matte surface is ideal for graphics, printing and laminating. Weatherability – Celtec is more color-fast than other foam PVC products. Strength – Celtec has an excellent strength to weight ratio as shown in the screw and staple pull test data. Thermal Conductivity – Celtec has excellent insulating characteristics. Safety – Celtec contains no lead, cadmium or zinc. Available Sizes CELTEC® PVC Expanded Foam Color Thickness Sheet Sizes Weight/Sheet (lbs) White 1 mm 48" x 96" 5 2 mm 48" x 96", 48" x 120", 60" x 120" 10 - 16 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 19 4 mm 48" x 96" 20 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 48 10 mm 48" x 96", 48" x 120", 60" x 120" 37 - 47 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 15 mm 48" x 96", 48" x 120" 55 - 69 19 mm 48" x 96", 48" x 120" 69 - 96 25 mm 48" x 96", 48" x 120" 91 - 118 30 mm 48" x 96" 110 Black 1 mm 48" x 96" 5 2 mm 48" x 96" 10 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 24 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 47 10 mm 48" x 96", 60" x 120" 37 - 59 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 19 mm 48" x 96", 48" x 120" 69 - 86 25 mm 48" x 96", 48" x 120" 91 - 118 Grey (PMS 8C, Darker than Cool Grey) 3 mm, 6 mm, 10 mm, 12 mm 48" x 96" 15, 30, 37, 44 Cool Grey (PMS 4C) 3 mm, 6 mm 48" x 96" 15, 30 Beige 3 mm, 6 mm 48" x 96" 15, 30 Yellow (PMS 123C) 3 mm, 6 mm 48" x 96" 15, 30 Green (PMS 355C) 3 mm, 6 mm 48" x 96" 15, 30 Red (PMS 187C) 3 mm, 6 mm 48" x 96" 15, 30 Blue (PMS 287C) 3 mm, 6 mm 48" x 96" 15, 30 Light Blue (PMS 2935C) 3 mm 48" x 96" 15 Violet (PMS Violet C) 3 mm 48" x 96" 15
Description
White and Black. Call TPI for Availalbe Colors. Celtec Displayboard is a foamed polyvinyl chloride (PVC) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, POP , Kiosks, screen printing and more. The surface is a smooth matte finish that makes it ideal to paint or laminate to secondary substrates. Celtec also has good screw and staple retention which makes it ideal for stage prop design, cabinetry and other wood replacement projects. Lightweight – Celtec is easy to handle, easy to work with. Low Flammability – Celtec meets UL94 5V , UL 1975 and has a flame spread of 20 according to ASTM E84 . Water resistant – Celtec has a closed cell structure and has extremely low water absorption values. Surface – Celtec’s smooth matte surface is ideal for graphics, printing and laminating. Weatherability – Celtec is more color-fast than other foam PVC products. Strength – Celtec has an excellent strength to weight ratio as shown in the screw and staple pull test data. Thermal Conductivity – Celtec has excellent insulating characteristics. Safety – Celtec contains no lead, cadmium or zinc. Available Sizes CELTEC® PVC Expanded Foam Color Thickness Sheet Sizes Weight/Sheet (lbs) White 1 mm 48" x 96" 5 2 mm 48" x 96", 48" x 120", 60" x 120" 10 - 16 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 19 4 mm 48" x 96" 20 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 48 10 mm 48" x 96", 48" x 120", 60" x 120" 37 - 47 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 15 mm 48" x 96", 48" x 120" 55 - 69 19 mm 48" x 96", 48" x 120" 69 - 96 25 mm 48" x 96", 48" x 120" 91 - 118 30 mm 48" x 96" 110 Black 1 mm 48" x 96" 5 2 mm 48" x 96" 10 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 24 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 47 10 mm 48" x 96", 60" x 120" 37 - 59 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 19 mm 48" x 96", 48" x 120" 69 - 86 25 mm 48" x 96", 48" x 120" 91 - 118 Grey (PMS 8C, Darker than Cool Grey) 3 mm, 6 mm, 10 mm, 12 mm 48" x 96" 15, 30, 37, 44 Cool Grey (PMS 4C) 3 mm, 6 mm 48" x 96" 15, 30 Beige 3 mm, 6 mm 48" x 96" 15, 30 Yellow (PMS 123C) 3 mm, 6 mm 48" x 96" 15, 30 Green (PMS 355C) 3 mm, 6 mm 48" x 96" 15, 30 Red (PMS 187C) 3 mm, 6 mm 48" x 96" 15, 30 Blue (PMS 287C) 3 mm, 6 mm 48" x 96" 15, 30 Light Blue (PMS 2935C) 3 mm 48" x 96" 15 Violet (PMS Violet C) 3 mm 48" x 96" 15

Suppliers

Company
Product
Description
Supplier Links
CELTEC® PVC Expanded Foam -  - Total Plastics, Inc.
Kalamazoo, MI, USA
CELTEC® PVC Expanded Foam
CELTEC® PVC Expanded Foam
White and Black. Call TPI for Availalbe Colors. Celtec Displayboard is a foamed polyvinyl chloride (PVC) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, POP , Kiosks, screen printing and more. The surface is a smooth matte finish that makes it ideal to paint or laminate to secondary substrates. Celtec also has good screw and staple retention which makes it ideal for stage prop design, cabinetry and other wood replacement projects. Lightweight – Celtec is easy to handle, easy to work with. Low Flammability – Celtec meets UL94 5V , UL 1975 and has a flame spread of 20 according to ASTM E84 . Water resistant – Celtec has a closed cell structure and has extremely low water absorption values. Surface – Celtec’s smooth matte surface is ideal for graphics, printing and laminating. Weatherability – Celtec is more color-fast than other foam PVC products. Strength – Celtec has an excellent strength to weight ratio as shown in the screw and staple pull test data. Thermal Conductivity – Celtec has excellent insulating characteristics. Safety – Celtec contains no lead, cadmium or zinc. Available Sizes CELTEC® PVC Expanded Foam Color Thickness Sheet Sizes Weight/Sheet (lbs) White 1 mm 48" x 96" 5 2 mm 48" x 96", 48" x 120", 60" x 120" 10 - 16 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 19 4 mm 48" x 96" 20 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 48 10 mm 48" x 96", 48" x 120", 60" x 120" 37 - 47 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 15 mm 48" x 96", 48" x 120" 55 - 69 19 mm 48" x 96", 48" x 120" 69 - 96 25 mm 48" x 96", 48" x 120" 91 - 118 30 mm 48" x 96" 110 Black 1 mm 48" x 96" 5 2 mm 48" x 96" 10 3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 24 5 mm 48" x 96" 25 6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 47 10 mm 48" x 96", 60" x 120" 37 - 59 12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67 19 mm 48" x 96", 48" x 120" 69 - 86 25 mm 48" x 96", 48" x 120" 91 - 118 Grey (PMS 8C, Darker than Cool Grey) 3 mm, 6 mm, 10 mm, 12 mm 48" x 96" 15, 30, 37, 44 Cool Grey (PMS 4C) 3 mm, 6 mm 48" x 96" 15, 30 Beige 3 mm, 6 mm 48" x 96" 15, 30 Yellow (PMS 123C) 3 mm, 6 mm 48" x 96" 15, 30 Green (PMS 355C) 3 mm, 6 mm 48" x 96" 15, 30 Red (PMS 187C) 3 mm, 6 mm 48" x 96" 15, 30 Blue (PMS 287C) 3 mm, 6 mm 48" x 96" 15, 30 Light Blue (PMS 2935C) 3 mm 48" x 96" 15 Violet (PMS Violet C) 3 mm 48" x 96" 15

White and Black. Call TPI for Availalbe Colors.

Celtec Displayboard is a foamed polyvinyl chloride (PVC) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, POP , Kiosks, screen printing and more.
The surface is a smooth matte finish that makes it ideal to paint or laminate to secondary substrates. Celtec also has good screw and staple retention which makes it ideal for stage prop design, cabinetry and other wood replacement projects.

  • Lightweight – Celtec is easy to handle, easy to work with.
  • Low Flammability – Celtec meets UL94 5V , UL 1975 and has a flame spread of 20 according to ASTM E84 .
  • Water resistant – Celtec has a closed cell structure and has extremely low water absorption values.
  • Surface – Celtec’s smooth matte surface is ideal for graphics, printing and laminating.
  • Weatherability – Celtec is more color-fast than other foam PVC products.
  • Strength – Celtec has an excellent strength to weight ratio as shown in the screw and staple pull test data.
  • Thermal Conductivity – Celtec has excellent insulating characteristics.
  • Safety – Celtec contains no lead, cadmium or zinc.

Available Sizes

CELTEC® PVC Expanded Foam
Color Thickness Sheet Sizes Weight/Sheet (lbs)
White 1 mm 48" x 96" 5
2 mm 48" x 96", 48" x 120", 60" x 120" 10 - 16
3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 19
4 mm 48" x 96" 20
5 mm 48" x 96" 25
6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 48
10 mm 48" x 96", 48" x 120", 60" x 120" 37 - 47
12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67
15 mm 48" x 96", 48" x 120" 55 - 69
19 mm 48" x 96", 48" x 120" 69 - 96
25 mm 48" x 96", 48" x 120" 91 - 118
30 mm 48" x 96" 110
Black 1 mm 48" x 96" 5
2 mm 48" x 96" 10
3 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 15 - 24
5 mm 48" x 96" 25
6 mm 48" x 96", 48" x 120", 60" x 96", 60" x 120" 30 - 47
10 mm 48" x 96", 60" x 120" 37 - 59
12 mm 48" x 96", 48" x 120", 60" x 120" 44 - 67
19 mm 48" x 96", 48" x 120" 69 - 86
25 mm 48" x 96", 48" x 120" 91 - 118
Grey (PMS 8C, Darker than Cool Grey) 3 mm, 6 mm, 10 mm, 12 mm 48" x 96" 15, 30, 37, 44
Cool Grey (PMS 4C) 3 mm, 6 mm 48" x 96" 15, 30
Beige 3 mm, 6 mm 48" x 96" 15, 30
Yellow (PMS 123C) 3 mm, 6 mm 48" x 96" 15, 30
Green (PMS 355C) 3 mm, 6 mm 48" x 96" 15, 30
Red (PMS 187C) 3 mm, 6 mm 48" x 96" 15, 30
Blue (PMS 287C) 3 mm, 6 mm 48" x 96" 15, 30
Light Blue (PMS 2935C) 3 mm 48" x 96" 15
Violet (PMS Violet C) 3 mm 48" x 96" 15

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Foams and Foam Materials
Product Name CELTEC® PVC Expanded Foam
Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7140 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Thermal Insulation - 7248928 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Sheet
Material / Composition Superwool 607 fibre
View Details
Anechoic Chamber Materials -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Molded, Cast or Fabricated Parts
Applications Acoustic Insulation or Sound Proofing
View Details