TRANS 8NPN DARL 50V 0.5A 18SOL Product overview: ULN2803AFWG(C from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803AFWG(C can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757762-ULN2803AFWG(C
Manufacturer Homepage: www.semicon.toshiba.
Reference case: SOP-18
Reference Date Code: 17+
Alternative Parts (Cross-Reference): ULN2803AFWG(C,ELHA);
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 277-ULN2803AFWG(C | 757762-ULN2803AFWG(C |
| Product Name | 50V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ULN2803AFWG(C |
| Package Type | SOT3 |