Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004APG ULN2004APG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056867-ULN2004APG Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056867-ULN2004APG Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004APG - ULN2004APG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004APG
ULN2004APG
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004APG ULN2004APG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056867-ULN2004APG Packaging: Tube/Rail Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056867-ULN2004APG
Packaging: Tube/Rail
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULN2004APG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2004APG
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details