Toshiba America Electronic Components, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AFWG ULN2003AFWG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094431-ULN2003AFWG Packaging: Cut Reel Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOL Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AD; ULN2003AFWG(SCELHZ; ULN2003AFWG; ULN2003AFWG(5V,ELM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094431-ULN2003AFWG Packaging: Cut Reel Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOL Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AD; ULN2003AFWG(SCELHZ; ULN2003AFWG; ULN2003AFWG(5V,ELM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AFWG
ULN2003AFWG
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AFWG ULN2003AFWG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 094431-ULN2003AFWG Packaging: Cut Reel Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOL Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AD; ULN2003AFWG(SCELHZ; ULN2003AFWG; ULN2003AFWG(5V,ELM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 094431-ULN2003AFWG
Packaging: Cut Reel
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOL
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULN2003AD; ULN2003AFWG(SCELHZ; ULN2003AFWG; ULN2003AFWG(5V,ELM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Power Management, Consumer Electronics, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULN2003AFWG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003AFWG
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details