Toshiba America Electronic Components, Inc. Discrete Semiconductor Products U1ZB47

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 397583-U1ZB47 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 397583-U1ZB47 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 397583-U1ZB47 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
397583-U1ZB47
Discrete Semiconductor Products 397583-U1ZB47
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 397583-U1ZB47 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 397583-U1ZB47
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 397583-U1ZB47
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Power Management - Specialized - 2312-ACT8849QM614-TTR-ND - DigiKey
Specs
Package Type Other; 48-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-I2C-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details