Toshiba America Electronic Components, Inc. Schottky 30V 1A Diode and Rectifier U1FWJ44N(TE12L,Q)

Description
Diode Schottky 30V 1A 2-Pin I-FLAT T/R Product overview: U1FWJ44N(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U1FWJ44N(TE12L,Q ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 1A 2-Pin I-FLAT T/R Product overview: U1FWJ44N(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U1FWJ44N(TE12L,Q ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-U1FWJ44N(TE12L,Q) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-U1FWJ44N(TE12L,Q)
Schottky 30V 1A Diode and Rectifier 280-U1FWJ44N(TE12L,Q)
Diode Schottky 30V 1A 2-Pin I-FLAT T/R Product overview: U1FWJ44N(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U1FWJ44N(TE12L,Q ) can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin I-FLAT T/R Product overview: U1FWJ44N(TE12L,Q) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U1FWJ44N(TE12L,Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes - U1FWJ44N(TE12L,Q) - 1151453-U1FWJ44N(TE12L,Q) - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - U1FWJ44N(TE12L,Q)
1151453-U1FWJ44N(TE12L,Q)
Schottky Diodes - U1FWJ44N(TE12L,Q) 1151453-U1FWJ44N(TE12L,Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151453-U1FWJ44N(TE1 2L,Q) Categories: Schottky Diodes Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Average Rectified Current: 1 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151453-U1FWJ44N(TE12L,Q)
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Average Rectified Current: 1 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-U1FWJ44N(TE12L,Q) 1151453-U1FWJ44N(TE12L,Q)
Product Name Schottky 30V 1A Diode and Rectifier Schottky Diodes - U1FWJ44N(TE12L,Q)
Package Tape and Reel
Unlock Full Specs
to access all available technical data