The TW015Z65C is a silicon carbide N-channel MOSFET designed for switching voltage regulators, featuring a built-in SiC Schottky barrier diode and a TO-247-4L package. It has a drain-source voltage rating of 650 V, a typical on-resistance of 15 mΩ at 18 V gate drive, and a gate threshold voltage range of 3.0 to 5.0 V. The device supports a maximum channel temperature of 175 °C, with a channel-to-case thermal resistance of 0.438 °C/W. It is rated for a continuous drain current of 100 A at 25 °C and pulsed current up to 360 A. The package weighs 6.55 g and complies with RoHS. The part is specified as enhancement mode and is not intended for use in safety-critical systems.
G3 650V SIC-MOSFET TO-247-4L 15
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TW015Z65C,S1F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |