Toshiba Corporation 230V 15A Bipolar Transistor TTC5200

Description
TRANS NPN 230V 15A TO-3PL / Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: TTC5200 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC5200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 230V 15A TO-3PL / Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: TTC5200 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC5200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 15A Bipolar Transistor
276-TTC5200
230V 15A Bipolar Transistor 276-TTC5200
TRANS NPN 230V 15A TO-3PL / Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: TTC5200 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC5200 can be used for catalog matching and distributor lookup.

TRANS NPN 230V 15A TO-3PL / Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: TTC5200 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC5200 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - TTC5200 - 056861-TTC5200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TTC5200
056861-TTC5200
TRANSISTORS - Transistors (BJT) - Single - TTC5200 056861-TTC5200
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056861-TTC5200 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Family Name: TTC5200 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(L) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): 2SC5200; 2SC5200-BP; NJW3281; Introduction Date: July 13, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056861-TTC5200
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Family Name: TTC5200
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(L)
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Alternative Parts (Cross-Reference): 2SC5200; 2SC5200-BP; NJW3281;
Introduction Date: July 13, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Npn, 230 V, 30 Mhz, 150 W, 15 A, 160 Rohs Compliant Toshiba - 55T7376 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 230 V, 30 Mhz, 150 W, 15 A, 160 Rohs Compliant Toshiba
55T7376
Bipolar (Bjt) Single Transistor, Npn, 230 V, 30 Mhz, 150 W, 15 A, 160 Rohs Compliant Toshiba 55T7376
Bipolar (BJT) Single Transistor, NPN, 230 V, 30 MHz, 150 W, 15 A, 160 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 230 V, 30 MHz, 150 W, 15 A, 160 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-TTC5200 056861-TTC5200 55T7376
Product Name 230V 15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TTC5200 Bipolar (Bjt) Single Transistor, Npn, 230 V, 30 Mhz, 150 W, 15 A, 160 Rohs Compliant Toshiba
Polarity NPN NPN; NPN NPN
Package Type Tube/Rail TO-3; SOT3; TO-3P(L) TO-3
Packing Method Tube/Rail Rail; Tube; Tube/Rail
PD 150000 milliwatts 150000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data