Bipolar (BJT) Transistor NPN 230V 15A 30MHz 150W Through Hole TO-3P(L)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 901531-TTC5200(Q)
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 230 V 15 A 30MHz 150 W Through Hole TO-3P(L)
Package: TO-3PL
Package: Tray
Mounting: Through Hole
Family Name: TTC5200
Categories: Discrete Semiconductor Products
Case / Package: TO-3P(L)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0075
Other Part Number: Q5861625, TTC5200Q
TRANS NPN 230V 15A TO3P Product overview: TTC5200(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC5200(Q) can be used for catalog matching and distributor lookup.
TRANS NPN 230V 15A TO3P
Bipolar Transistors - BJT NPN PWR Amp Trans 15A 150W 230V
TRANS NPN 230V 15A TO3P
230V 150W 80@1A,5V 15A NPN TO-3P-3 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 230V, 15A, TO-3P ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | TTC5200(Q)-ND | 901531-TTC5200(Q) | 276-TTC5200(Q) | TTC5200(Q) | TTC5200(Q) | TTC5200(Q) | TTC5200(Q) | 55AK2704 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TTC5200(Q) | 230V 15A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 230V, 15A, To-3P Rohs Compliant Toshiba |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-3; TO-3PL | TO-3; SOT3; TO-3P(L) | Tray | TO-3; TO-3PL | TO-3 | TO-3 | ||
| Packing Method | Tray | Tray | ||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 230 volts | 230 volts | 230 volts | 230 volts |