TRANS NPN 50V 0.15A SC70 Product overview: TTC4116FU,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC4116FU,LF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 100mW Surface Mount SC-70
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 742840-TTC4116FU,LF
Manufacturer Homepage: www.semicon.toshiba.
Reference case: SOT323
Reference Date Code: 15+Rohs
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
TRANS NPN 50V 0.15A SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TTC4116FU,LF | 264-TTC4116FU,LFCT-ND | 742840-TTC4116FU,LF | TTC4116FU,LF |
| Product Name | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TTC4116FU,LF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 150 milliamps | 150 milliamps |