Bipolar (BJT) Transistor NPN 50V 500mA 100MHz 200mW Surface Mount S-Mini
Bipolar (BJT) Transistor NPN 50V 500mA 100MHz 200mW Surface Mount S-Mini
Bipolar (BJT) Transistor NPN 50V 500mA 100MHz 200mW Surface Mount S-Mini
TRANS NPN 50V 0.5A SMINI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 264-TTC1949-Y,LFTR-ND | TTC1949-Y,LF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |