Toshiba America Electronic Components, Inc. TRANSISTORS - RF Transistors (BJT) - TTC014,L1NV(O TTC014,L1NV(O

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101589-TTC014,L1NV( O Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): TTC014,L1NV(OTTC014L 1NV(O; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101589-TTC014,L1NV( O Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): TTC014,L1NV(OTTC014L 1NV(O; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - TTC014,L1NV(O - 1101589-TTC014,L1NV(O - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - TTC014,L1NV(O
1101589-TTC014,L1NV(O
TRANSISTORS - RF Transistors (BJT) - TTC014,L1NV(O 1101589-TTC014,L1NV(O
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101589-TTC014,L1NV( O Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): TTC014,L1NV(OTTC014L 1NV(O; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101589-TTC014,L1NV(O
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): TTC014,L1NV(OTTC014L1NV(O;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Singapore, Singapore
Automotive 800V 1A 1000MW Bipolar Transistor
283-TTC014,L1NV(O
Automotive 800V 1A 1000MW Bipolar Transistor 283-TTC014,L1NV(O
Trans Gp Bjt NPN 800V 1A 1000MW Automotive New Pw-mold T/r Product overview: TTC014,L1NV(O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 800V, 1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 800V, 1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-TTC014,L1NV(O can be used for catalog matching and distributor lookup.

Trans Gp Bjt NPN 800V 1A 1000MW Automotive New Pw-mold T/r Product overview: TTC014,L1NV(O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 800V, 1A, 1000MW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 800V, 1A, 1000MW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-TTC014,L1NV(O can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1101589-TTC014,L1NV(O 283-TTC014,L1NV(O
Product Name TRANSISTORS - RF Transistors (BJT) - TTC014,L1NV(O Automotive 800V 1A 1000MW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45V 0.1A Bipolar Transistor - 277-BC847PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details