Bipolar (BJT) Transistor NPN 375V 2A 1.1W Through Hole PW-MOLD2
Bipolar Transistors - BJT NPN PWR Amp Trans 2A IC 3A ICP 800V
TRANS NPN 375V 2A PW-MOLD2
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TTC012(Q)-ND | TTC012(Q) | TTC012(Q) |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |