Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single - TTC009,F(J TTC009,F(J

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1114856-TTC009,F(J Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1114856-TTC009,F(J Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TTC009,F(J - 1114856-TTC009,F(J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TTC009,F(J
1114856-TTC009,F(J
TRANSISTORS - Transistors (BJT) - Single - TTC009,F(J 1114856-TTC009,F(J
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1114856-TTC009,F(J Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1114856-TTC009,F(J
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TTC009F(J-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TTC009F(J-ND
Single Bipolar Transistors TTC009F(J-ND
Bipolar (BJT) Transistor NPN 80V 3A 150MHz 2W Through Hole TO-220NIS

Bipolar (BJT) Transistor NPN 80V 3A 150MHz 2W Through Hole TO-220NIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TTC009,F(J - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TTC009,F(J
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TTC009,F(J
TRANS NPN 80V 3A TO220NIS

TRANS NPN 80V 3A TO220NIS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1114856-TTC009,F(J TTC009F(J-ND TTC009,F(J
Product Name TRANSISTORS - Transistors (BJT) - Single - TTC009,F(J Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data