TRANS NPN 285V 1.5A PW MOLD2 Product overview: TTC008 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 285V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 285V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC008 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 213574-TTC008
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD2
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 285V
Max Vce (sat): 1V @ 62.5mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1mA, 5V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-TTC008 | 213574-TTC008 |
| Product Name | 285V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TTC008 |
| Polarity | NPN | NPN; NPN |