Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 213573-TTC007
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: TTC007
Alternative Parts (Cross-Reference): 2SCR513RTL; 2SCR513R; 2SD1423AS;
Introduction Date: February 08, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 50V 1A 3-Pin TSM Product overview: TTC007 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTC007 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 213573-TTC007 | 276-TTC007 |
| Product Name | Discrete Semiconductor Products | 50V 1A Bipolar Transistor |
| Package Type | SOT3 |