Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount S-Mini
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount S-Mini
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount S-Mini
TRANS PNP 45V 0.5A SMINI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TTA1713-GRLFCT-ND | TTA1713-GR,LF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |