Toshiba America Electronic Components, Inc. Diode Arrays TRS24N65FB,S1Q

Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 264-TRS24N65FBS1Q-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 12A (DC) Through Hole TO-247-3

Buy Now Datasheet
650V Diode and Rectifier - 286-TRS24N65FB,S1Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V Diode and Rectifier
286-TRS24N65FB,S1Q
650V Diode and Rectifier 286-TRS24N65FB,S1Q
DIODE ARR SIC SCHOT 650V TO247 Product overview: TRS24N65FB,S1Q from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TRS24N65FB,S1Q can be used for catalog matching and distributor lookup.

DIODE ARR SIC SCHOT 650V TO247 Product overview: TRS24N65FB,S1Q from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TRS24N65FB,S1Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1215450-TRS24N65FB,S1Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1215450-TRS24N65FB,S1Q
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1215450-TRS24N65FB,S1Q
Win Source Part Number: 1215450-TRS24N65FB,S 1Q Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 12 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 60 µA @ 650 V Operating Temperature - Junction: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 12A (DC) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: 264-TRS24N65FBS1Q Base Product Number: TRS24N65

Win Source Part Number: 1215450-TRS24N65FB,S1Q
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 650 V
Operating Temperature - Junction: 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12A (DC)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TRS24N65FBS1Q
Base Product Number: TRS24N65

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - TRS24N65FB,S1Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
TRS24N65FB,S1Q
Discrete Semiconductor Products - Diodes - Rectifiers TRS24N65FB,S1Q
DIODE ARR SIC SCHOT 650V TO247

DIODE ARR SIC SCHOT 650V TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 264-TRS24N65FBS1Q-ND 286-TRS24N65FB,S1Q 1215450-TRS24N65FB,S1Q TRS24N65FB,S1Q
Product Name Diode Arrays 650V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Package TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Diode Type Schottky; Silicon Carbide Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers