Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Arrays TRS20N65D,S1F

Description
Win Source Part Number: 1231316-TRS20N65D,S1 F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 90 µA @ 650 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: TRS20N65D,S1F(S,TRS2 0N65DS1F Base Product Number: TRS20N Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1231316-TRS20N65D,S1 F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 90 µA @ 650 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: TRS20N65D,S1F(S,TRS2 0N65DS1F Base Product Number: TRS20N Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1231316-TRS20N65D,S1F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1231316-TRS20N65D,S1F
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1231316-TRS20N65D,S1F
Win Source Part Number: 1231316-TRS20N65D,S1 F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Current - Reverse Leakage @ Vr: 90 µA @ 650 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A (DC) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: TRS20N65D,S1F(S,TRS2 0N65DS1F Base Product Number: TRS20N Product Status: Obsolete

Win Source Part Number: 1231316-TRS20N65D,S1F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Current - Reverse Leakage @ Vr: 90 µA @ 650 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: TRS20N65D,S1F(S,TRS20N65DS1F
Base Product Number: TRS20N
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
650V 10A Diode and Rectifier
286-TRS20N65D,S1F
650V 10A Diode and Rectifier 286-TRS20N65D,S1F
DIODE ARR SCHOTT 650V 10A TO247 Product overview: TRS20N65D,S1F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TRS20N65D,S1F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 650V 10A TO247 Product overview: TRS20N65D,S1F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TRS20N65D,S1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - TRS20N65D,S1F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
TRS20N65D,S1F
Discrete Semiconductor Products - Diodes - Rectifiers TRS20N65D,S1F
DIODE ARR SCHOTT 650V 10A TO247

DIODE ARR SCHOTT 650V 10A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1231316-TRS20N65D,S1F 286-TRS20N65D,S1F TRS20N65D,S1F
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 650V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 1.7 volts 1.7 volts
VR 650 volts
IR 0.0900 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
TVS Diodes - 7704813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details