DIODE ARR SCHOTT 650V 8A TO247 Product overview: TRS16N65D,S1F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TRS16N65D,S1F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1093423-TRS16N65D,S1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Current - Reverse Leakage @ Vr: 90μA @ 650V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 650V 8A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-TRS16N65D,S1F | 1093423-TRS16N65D,S1F | TRS16N65D,S1F |
| Product Name | 650V 8A Diode and Rectifier | Diodes, Rectifiers - Arrays - TRS16N65D,S1F | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247 | TO-247 |
| RoHS Compliant | RoHS | ||
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Diode Type | Schottky; Schottky |