Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 798372-TRS12E65C,S1Q
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 12A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 90μA @ 170V
Capacitance @ Vr, F: 65pF @ 650V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: TRS12E65C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): STPSC12H065D; STPSC12C065D-L ; STPSC1206D; STPSC12065D ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 650V 12A TO220-2L Product overview: TRS12E65C,S1Q from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TRS12E65C,S1Q can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 12A TO220-2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 798372-TRS12E65C,S1Q | 280-TRS12E65C,S1Q | TRS12E65C,S1Q |
| Product Name | Diodes, Rectifiers - Single - TRS12E65C,S1Q | 650V 12A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.7 volts | 1.7 volts | |
| trr | 0.0 ns | ||
| Tj | 175 C (347 F) | -55 C (-67 F) |