N-Channel 30V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-DSOP Advance
N-Channel 30V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-DSOP Advance
N-Channel 30V 150A (Tc) 960mW (Ta), 170W (Tc) Surface Mount 8-DSOP Advance
MOSFET N-CH 30V 150A 8DSOP
MOSFET N-CH 30V 150A 8DSOP
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 264-TPWR6003PLL1QTR-ND | TPWR6003PL,L1Q | TPWR6003PL,L1Q |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerVDFN | 8-PowerWDFN | 8-PowerWDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |