Toshiba America Electronic Components, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS850 TPS850

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056860-TPS850 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: TPS850 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: March 28, 2002 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056860-TPS850 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: TPS850 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: March 28, 2002 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS850 - 056860-TPS850 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS850
056860-TPS850
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS850 056860-TPS850
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056860-TPS850 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Family Name: TPS850 Wavelength: 640nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Introduction Date: March 28, 2002 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056860-TPS850
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Family Name: TPS850
Wavelength: 640nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Introduction Date: March 28, 2002
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 056860-TPS850
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS850
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details