Toshiba Electronics (UK) Ltd 60V 60A MOSFET Transistor TPH7R006PL,L1Q

Description
MOSFET N-CH 60V 60A 8SOP Product overview: TPH7R006PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH7R006PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 60A 8SOP Product overview: TPH7R006PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH7R006PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 60A MOSFET Transistor
278-TPH7R006PL,L1Q
60V 60A MOSFET Transistor 278-TPH7R006PL,L1Q
MOSFET N-CH 60V 60A 8SOP Product overview: TPH7R006PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH7R006PL,L1Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 60A 8SOP Product overview: TPH7R006PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH7R006PL,L1Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TPH7R006PLL1QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH7R006PLL1QDKR-ND
Single FETs, MOSFETs TPH7R006PLL1QDKR-ND
N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH7R006PLL1QCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH7R006PLL1QCT-ND
Single FETs, MOSFETs TPH7R006PLL1QCT-ND
N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH7R006PLL1QTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH7R006PLL1QTR-ND
Single FETs, MOSFETs TPH7R006PLL1QTR-ND
N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 60V 60A (Tc) 81W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1002128-TPH7R006PL,L1Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1002128-TPH7R006PL,L1Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1002128-TPH7R006PL,L1Q
Win Source Part Number: 1002128-TPH7R006PL,L 1Q Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSIX-H Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 10A, 4.5V Vgs(th) (Max) @ Id: 2.5V @ 200µA Power Dissipation (Max): 81W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: 8-SOP Advance (5x5) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1875 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TPH7R006PLL1QCT,TPH7 R006PL,L1Q(M,TPH7R00 6PLL1QDKR,TPH7R006PL L1QTR,TPH7R006PLL1Q Base Product Number: TPH7R006 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1002128-TPH7R006PL,L1Q
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSIX-H
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id: 2.5V @ 200µA
Power Dissipation (Max): 81W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-SOP Advance (5x5)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1875 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TPH7R006PLL1QCT,TPH7R006PL,L1Q(M,TPH7R006PLL1QDKR,TPH7R006PLL1QTR,TPH7R006PLL1Q
Base Product Number: TPH7R006
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPH7R006PL,L1Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPH7R006PL,L1Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH7R006PL,L1Q
MOSFET N-CH 60V 60A 8SOP

MOSFET N-CH 60V 60A 8SOP

Supplier's Site
Single FETs, MOSFETs - TPH7R006PL,L1Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TPH7R006PL,L1Q
Single FETs, MOSFETs TPH7R006PL,L1Q
MOSFET N-CH 60V 60A 8SOP

MOSFET N-CH 60V 60A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TPH7R006PL,L1Q TPH7R006PLL1QDKR-ND 1002128-TPH7R006PL,L1Q TPH7R006PL,L1Q TPH7R006PL,L1Q
Product Name 60V 60A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 81 milliwatts 81000 milliwatts 81000 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers