The TPH2R306PL1 is a Silicon N-channel MOSFET designed for high-efficiency DC-DC converters, switching voltage regulators, and motor drivers. It is packaged in an SOP Advance(N) case with eight pins, where pins 1, 2, 3 are sources, pin 4 is the gate, and pins 5 through 8 are drains. The device has a drain-source voltage rating of 60 V, a continuous drain current of 100 A, and a typical on-resistance of 1.7 mΩ at 10 V gate-source voltage. Its gate charge is 19 nC and output charge is 51 nC. The channel-to-case thermal resistance is 0.88 °C/W, and the channel temperature limit is 175 °C. The gate threshold voltage ranges from 1.5 V to 2.5 V.
60V UMOS9-H SOP ADVANCE(N) 2.3MO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-TPH2R306PL1,LQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |