Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 750270-TPH2010FNH
Family Name: TPH2010FNH
Manufacturer Homepage: www.semicon.toshiba.
Reference Date Code: 1344+
Alternative Parts (Cross-Reference): AON6458; HAT2192WP-EL-E; HAT2191WP; RJK2576DPA-00#J5A; SI4434DY-T1-E3; TPH2010FNH; BSC16DN25NS3 G;
Introduction Date: October 22, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 250V 10A 8-Pin SOP Advance T/R Product overview: TPH2010FNH from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPH2010FNH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 750270-TPH2010FNH | 285-TPH2010FNH |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH2010FNH | 250V 10A MOSFET Transistor |
| Package Type | SOT3 |